Murata Electronics Fixed Inductors LQW15AW68NG80D

Description
68nH Unshielded Wirewound Inductor 480mA 560mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 480mA 560mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AW68NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 480mA 560mOhm Max 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 480mA 560mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AW68NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 480MA 560 MOHM

FIXED IND 68NH 480MA 560 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AW68NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 480MA 560 MOHM

FIXED IND 68NH 480MA 560 MOHM

Buy Now Datasheet
Inductor, 68Nh, 1.8Ghz, 0402 Rohs Compliant Murata - 24AJ1081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 1.8Ghz, 0402 Rohs Compliant Murata
24AJ1081
Inductor, 68Nh, 1.8Ghz, 0402 Rohs Compliant Murata 24AJ1081
INDUCTOR, 68NH, 1.8GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 68NH, 1.8GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AW68NG80DTR-ND 24AJ1081
Product Name Fixed Inductors Inductor, 68Nh, 1.8Ghz, 0402 Rohs Compliant Murata
Operating Temperature -40 to 140 C (-40 to 284 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers