Murata Electronics Fixed Inductors LQW15ANR10J0ZD

Description
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15ANR10J0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 120mA 2.52Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15ANR10J0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 120MA 2.52 OHM

FIXED IND 100NH 120MA 2.52 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15ANR10J0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 120MA 2.52 OHM

FIXED IND 100NH 120MA 2.52 OHM

Buy Now Datasheet
Fixed Inductors - LQW15ANR10J0ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15ANR10J0ZD
Fixed Inductors LQW15ANR10J0ZD
FIXED IND 100NH 120MA 2.52OHM SM

FIXED IND 100NH 120MA 2.52OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15ANR10J0ZDTR-ND LQW15ANR10J0ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631B221KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details