Murata Electronics Fixed Inductors LQW15AN9N8G8ZD

Description
9.8nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.8nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15623-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15623-2-ND
Fixed Inductors 490-15623-2-ND
9.8nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

9.8nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15623-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15623-6-ND
Fixed Inductors 490-15623-6-ND
9.8nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

9.8nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15623-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15623-1-ND
Fixed Inductors 490-15623-1-ND
9.8nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

9.8nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15623-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1857561 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers