Murata Electronics Fixed Inductors LQW15AN9N6J80D

Description
9.6nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.6nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15AN9N6J80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15AN9N6J80D-ND
Fixed Inductors LQW15AN9N6J80D-ND
9.6nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

9.6nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW15AN9N6J80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 22000 microH
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details