FIXED IND 9NH 540MA 0.14OHM SMD Product overview: LQW15AN9N0G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 540MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 540MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN9N0G00D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369857-LQW15AN9N0G0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 9 nH
Current Rating (Amps): 540 mA
Shielding: Unshielded
DC Resistance (DCR): 140mOhm Max
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 5.5GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 9NH 540MA 140 MOHM SMD
FIXED IND 9NH 540MA 140 MOHM SMD
INDUCTOR, 9NH, 5.5GHZ, 0.54A, 0402
FIXED IND 9NH 540MA 0.14OHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN9N0G00D | 1369857-LQW15AN9N0G00D | 490-LQW15AN9N0G00DTR-ND | 62AK3832 | LQW15AN9N0G00D |
| Product Name | SMD 540MA 0.14OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 9Nh, 5.5Ghz, 0.54A, 0402 Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0090 microH | 0.0090 microH | 0.0090 microH |