Murata Power Solutions Surface Mount Inductors LQW15AN91NG00D

Description
Murata LQW15AN91NG00D
Request a Quote Datasheet
Description
Murata LQW15AN91NG00D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7855185P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7855185P
Surface Mount Inductors 7855185P
Murata LQW15AN91NG00D

Murata LQW15AN91NG00D

Supplier's Site
Surface Mount Inductors - 7855185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7855185
Surface Mount Inductors 7855185
Murata LQW15AN91NG00D

Murata LQW15AN91NG00D

Supplier's Site
Surface Mount Inductors - 1618025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1618025
Surface Mount Inductors 1618025
Murata LQW15AN91NG00D

Murata LQW15AN91NG00D

Supplier's Site
Fixed Inductors - 490-6853-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6853-1-ND
Fixed Inductors 490-6853-1-ND
91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)

91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6853-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6853-2-ND
Fixed Inductors 490-6853-2-ND
91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)

91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6853-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6853-6-ND
Fixed Inductors 490-6853-6-ND
91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)

91nH Unshielded Wirewound Inductor 125mA 2.38Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 125MA 2.38OHM Inductor and Choke - 71-LQW15AN91NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125MA 2.38OHM Inductor and Choke
71-LQW15AN91NG00D
SMD 125MA 2.38OHM Inductor and Choke 71-LQW15AN91NG00D
FIXED IND 91NH 125MA 2.38OHM SMD Product overview: LQW15AN91NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125MA, 2.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 125MA, 2.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN91NG00D can be used for catalog matching and distributor lookup.

FIXED IND 91NH 125MA 2.38OHM SMD Product overview: LQW15AN91NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125MA, 2.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 125MA, 2.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN91NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7855185P 7855185 490-6853-1-ND 71-LQW15AN91NG00D
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 125MA 2.38OHM Inductor and Choke
Inductance Range 0.0910 microH 0.0910 microH
DCR 2.38 ohms 2.38 ohms
Rated DC Current 125 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0402 0402 (1005m)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0020 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details