Manufacturer: Murata Electronics
Win Source Part Number: 1327944-LQW15AN8N3J8
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 8.3 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 32 @ 250MHz
Frequency - Self Resonant: 6.5GHz
DC Resistance (DCR): 69mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-7682-6,490-7682-
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant
8.3nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)
FIXED IND 8.3NH 1.5A 0.069OHM SM Product overview: LQW15AN8N3J80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 0.069OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 0.069OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN8N3J80D can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327944-LQW15AN8N3J80D | 490-7682-2-ND | 71-LQW15AN8N3J80D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 1.5A 0.069OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Wirewound | Drum Core, Wirewound |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |