Murata Electronics Fixed Inductors LQW15AN8N2J8ZD

Description
8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15592-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15592-1-ND
Fixed Inductors 490-15592-1-ND
8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15592-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15592-6-ND
Fixed Inductors 490-15592-6-ND
8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15592-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15592-2-ND
Fixed Inductors 490-15592-2-ND
8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN8N2J8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN8N2J8ZD
Fixed Inductors LQW15AN8N2J8ZD
FIXED IND 8.2NH 1.5A 0.069OHM SM

FIXED IND 8.2NH 1.5A 0.069OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15592-1-ND LQW15AN8N2J8ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers