Murata Power Solutions Fixed Inductors LQW15AN8N2J00D

Description
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1144-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1144-6-ND
Fixed Inductors 490-1144-6-ND
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1144-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1144-1-ND
Fixed Inductors 490-1144-1-ND
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1144-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1144-2-ND
Fixed Inductors 490-1144-2-ND
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
540MA 0.14OHM Inductor and Choke - 71-LQW15AN8N2J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
540MA 0.14OHM Inductor and Choke
71-LQW15AN8N2J00D
540MA 0.14OHM Inductor and Choke 71-LQW15AN8N2J00D
FIXED IND 8.2NH 540MA 0.14OHM SM Product overview: LQW15AN8N2J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN8N2J00D can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 540MA 0.14OHM SM Product overview: LQW15AN8N2J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN8N2J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 8.2Nh, 0.54A, 0402, Unshielded; Inductance Murata - 49AC3942 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 0.54A, 0402, Unshielded; Inductance Murata
49AC3942
Inductor, 8.2Nh, 0.54A, 0402, Unshielded; Inductance Murata 49AC3942
INDUCTOR, 8.2NH, 0.54A, 0402, UNSHIELDED; Inductance:8.2nH; Product Range:LQW15AN_00 Series; DC Current Rating:540mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.14ohm; RoHS Compliant: Yes

INDUCTOR, 8.2NH, 0.54A, 0402, UNSHIELDED; Inductance:8.2nH; Product Range:LQW15AN_00 Series; DC Current Rating:540mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.14ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 8.2NH 540MA 140 MOHM - 535-LQW15AN8N2J00D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 8.2NH 540MA 140 MOHM
535-LQW15AN8N2J00D
FIXED IND 8.2NH 540MA 140 MOHM 535-LQW15AN8N2J00D
FIXED IND 8.2NH 540MA 140 MOHM

FIXED IND 8.2NH 540MA 140 MOHM

Supplier's Site
Fixed Inductors - LQW15AN8N2J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN8N2J00D
Fixed Inductors LQW15AN8N2J00D
FIXED IND 8.2NH 540MA 0.14OHM SM

FIXED IND 8.2NH 540MA 0.14OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1144-6-ND 71-LQW15AN8N2J00D 49AC3942 535-LQW15AN8N2J00D LQW15AN8N2J00D
Product Name Fixed Inductors 540MA 0.14OHM Inductor and Choke Inductor, 8.2Nh, 0.54A, 0402, Unshielded; Inductance Murata FIXED IND 8.2NH 540MA 140 MOHM Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers