Murata Electronics Fixed Inductors LQW15AN8N2G80D

Description
8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)
Request a Quote
Description
8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LQW15AN8N2G80D is a fixed inductor designed for various applications, including consumer and industrial equipment, as well as renewable energy and EV charging systems. It features a nominal inductance of 8.2 nH and a rated current of 1.5 A. The inductor operates within a temperature range of -55°C to +125°C, making it suitable for a wide range of environments. The device has a maximum DC resistance of 0.047 Ω and a minimum Q factor of 25, indicating good performance in RF applications. It is packaged in a reel with a quantity of 10,000 units per package, and it has a moisture sensitivity level (MSL) of 1, allowing for unlimited storage conditions. The estimated production lead time is 14 weeks. This inductor is suitable for applications where precise inductance values are required, but it is not intended for use in life-supporting medical devices.

Datasheet Summary
Powered by GS/AI

The LQW15AN8N2G80D is a fixed inductor designed for various applications, including consumer and industrial equipment, as well as renewable energy and EV charging systems. It features a nominal inductance of 8.2 nH and a rated current of 1.5 A. The inductor operates within a temperature range of -55°C to +125°C, making it suitable for a wide range of environments. The device has a maximum DC resistance of 0.047 Ω and a minimum Q factor of 25, indicating good performance in RF applications. It is packaged in a reel with a quantity of 10,000 units per package, and it has a moisture sensitivity level (MSL) of 1, allowing for unlimited storage conditions. The estimated production lead time is 14 weeks. This inductor is suitable for applications where precise inductance values are required, but it is not intended for use in life-supporting medical devices.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18131-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18131-2-ND
Fixed Inductors 490-18131-2-ND
8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18131-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18131-1-ND
Fixed Inductors 490-18131-1-ND
8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18131-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18131-6-ND
Fixed Inductors 490-18131-6-ND
8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 1.5A 69mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
1.5A 0.069OHM Inductor and Choke - 71-LQW15AN8N2G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 0.069OHM Inductor and Choke
71-LQW15AN8N2G80D
1.5A 0.069OHM Inductor and Choke 71-LQW15AN8N2G80D
FIXED IND 8.2NH 1.5A 0.069OHM SM Product overview: LQW15AN8N2G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 0.069OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 0.069OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN8N2G80D can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 1.5A 0.069OHM SM Product overview: LQW15AN8N2G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 0.069OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 0.069OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN8N2G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN8N2G80D - 851817-LQW15AN8N2G80D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN8N2G80D
851817-LQW15AN8N2G80D
Fixed Inductors - LQW15AN8N2G80D 851817-LQW15AN8N2G80D
Manufacturer: Murata Electronics North America Win Source Part Number: 851817-LQW15AN8N2G80 D Series: LQW15 Features: 8.2 nH Inductor 1.5 A Package: Reel - TR Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: LQW15AN8N2G80D-ND, 490-18131-2, 490-18131-1, 490-18131-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 851817-LQW15AN8N2G80D
Series: LQW15
Features: 8.2 nH Inductor 1.5 A
Package: Reel - TR
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQW15AN8N2G80D-ND, 490-18131-2, 490-18131-1, 490-18131-6

Buy Now Datasheet
Inductor, 8.2Nh, 6.5Ghz, 1.5A, 0402 Rohs Compliant Murata - 76AH5593 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 6.5Ghz, 1.5A, 0402 Rohs Compliant Murata
76AH5593
Inductor, 8.2Nh, 6.5Ghz, 1.5A, 0402 Rohs Compliant Murata 76AH5593
INDUCTOR, 8.2NH, 6.5GHZ, 1.5A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 8.2NH, 6.5GHZ, 1.5A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW15AN8N2G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN8N2G80D
Fixed Inductors LQW15AN8N2G80D
FIXED IND 8.2NH 1.5A 0.069OHM SM

FIXED IND 8.2NH 1.5A 0.069OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN8N2G80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN8N2G80D
1.5A 8.2nH ±2% 0402 Power Inductors ROHS

1.5A 8.2nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-18131-2-ND 71-LQW15AN8N2G80D 851817-LQW15AN8N2G80D 76AH5593 LQW15AN8N2G80D LQW15AN8N2G80D
Product Name Fixed Inductors 1.5A 0.069OHM Inductor and Choke Fixed Inductors - LQW15AN8N2G80D Inductor, 8.2Nh, 6.5Ghz, 1.5A, 0402 Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details