Murata Power Solutions 540MA 0.14OHM Inductor and Choke LQW15AN8N2G00D

Description
FIXED IND 8.2NH 540MA 0.14OHM SM Product overview: LQW15AN8N2G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN8N2G00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2NH 540MA 0.14OHM SM Product overview: LQW15AN8N2G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN8N2G00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
540MA 0.14OHM Inductor and Choke - 71-LQW15AN8N2G00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
540MA 0.14OHM Inductor and Choke
71-LQW15AN8N2G00D
540MA 0.14OHM Inductor and Choke 71-LQW15AN8N2G00D
FIXED IND 8.2NH 540MA 0.14OHM SM Product overview: LQW15AN8N2G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN8N2G00D can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 540MA 0.14OHM SM Product overview: LQW15AN8N2G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 540MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN8N2G00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2763801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763801
Surface Mount Inductors 2763801
Murata LQW15AN8N2G00D

Murata LQW15AN8N2G00D

Supplier's Site
Surface Mount Inductors - 2763801P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763801P
Surface Mount Inductors 2763801P
Murata LQW15AN8N2G00D

Murata LQW15AN8N2G00D

Supplier's Site
Surface Mount Inductors - 2763800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763800
Surface Mount Inductors 2763800
Murata LQW15AN8N2G00D

Murata LQW15AN8N2G00D

Supplier's Site
Fixed Inductors - 490-6849-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6849-6-ND
Fixed Inductors 490-6849-6-ND
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6849-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6849-1-ND
Fixed Inductors 490-6849-1-ND
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6849-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6849-2-ND
Fixed Inductors 490-6849-2-ND
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 540mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN8N2G00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN8N2G00D
Fixed Inductors LQW15AN8N2G00D
FIXED IND 8.2NH 540MA 0.14OHM SM

FIXED IND 8.2NH 540MA 0.14OHM SM

Supplier's Site Datasheet
Inductor, 8.2Nh, 540Ma, 2%, 5.5Ghz; Inductance Murata - 35R0870 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 540Ma, 2%, 5.5Ghz; Inductance Murata
35R0870
Inductor, 8.2Nh, 540Ma, 2%, 5.5Ghz; Inductance Murata 35R0870
INDUCTOR, 8.2NH, 540MA, 2%, 5.5GHZ; Inductance:8.2nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:540mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 8.2NH, 540MA, 2%, 5.5GHZ; Inductance:8.2nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:540mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN8N2G00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN8N2G00D
540mA 8.2nH ±2% 0402 Power Inductors ROHS

540mA 8.2nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW15AN8N2G00D 2763801 490-6849-6-ND LQW15AN8N2G00D 35R0870 LQW15AN8N2G00D
Product Name 540MA 0.14OHM Inductor and Choke Surface Mount Inductors Fixed Inductors Fixed Inductors Inductor, 8.2Nh, 540Ma, 2%, 5.5Ghz; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0082 microH 0.0082 microH 0.0082 microH 0.0082 microH 0.0082 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers