Murata Electronics Fixed Inductors LQW15AN8N0J8ZD

Description
8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15588-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15588-2-ND
Fixed Inductors 490-15588-2-ND
8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15588-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15588-6-ND
Fixed Inductors 490-15588-6-ND
8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15588-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15588-1-ND
Fixed Inductors 490-15588-1-ND
8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

8nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15588-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details