Murata Power Solutions Fixed Inductors LQW15AN82NJ00D

Description
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1157-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1157-2-ND
Fixed Inductors 490-1157-2-ND
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric)

82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1157-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1157-1-ND
Fixed Inductors 490-1157-1-ND
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric)

82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1157-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1157-6-ND
Fixed Inductors 490-1157-6-ND
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric)

82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 130MA 2.24OHM Inductor and Choke - 71-LQW15AN82NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 130MA 2.24OHM Inductor and Choke
71-LQW15AN82NJ00D
SMD 130MA 2.24OHM Inductor and Choke 71-LQW15AN82NJ00D
FIXED IND 82NH 130MA 2.24OHM SMD Product overview: LQW15AN82NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130MA, 2.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130MA, 2.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN82NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 82NH 130MA 2.24OHM SMD Product overview: LQW15AN82NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130MA, 2.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130MA, 2.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN82NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN82NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN82NJ00D
Fixed Inductors LQW15AN82NJ00D
FIXED IND 82NH 130MA 2.24OHM SMD

FIXED IND 82NH 130MA 2.24OHM SMD

Supplier's Site Datasheet
Inductor, 82Nh, 0.13A, 0402, Unshielded; Inductance Murata - 49AC3943 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Nh, 0.13A, 0402, Unshielded; Inductance Murata
49AC3943
Inductor, 82Nh, 0.13A, 0402, Unshielded; Inductance Murata 49AC3943
INDUCTOR, 82NH, 0.13A, 0402, UNSHIELDED; Inductance:82nH; Product Range:LQW15AN_00 Series; DC Current Rating:130mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:2.24ohm; RoHS Compliant: Yes

INDUCTOR, 82NH, 0.13A, 0402, UNSHIELDED; Inductance:82nH; Product Range:LQW15AN_00 Series; DC Current Rating:130mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:2.24ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1157-2-ND 71-LQW15AN82NJ00D LQW15AN82NJ00D 49AC3943
Product Name Fixed Inductors SMD 130MA 2.24OHM Inductor and Choke Fixed Inductors Inductor, 82Nh, 0.13A, 0402, Unshielded; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details