82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric)
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric)
82nH Unshielded Wirewound Inductor 130mA 2.24Ohm Max 0402 (1005 Metric)
FIXED IND 82NH 130MA 2.24OHM SMD Product overview: LQW15AN82NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130MA, 2.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130MA, 2.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN82NG00D can be used for catalog matching and distributor lookup.
INDUCTOR, 82 nH, 130mA, 2%, 2.3GHZ, 0402; Inductance:82nH; DC Resistance Max:2.24ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:130mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series RoHS Compliant: Yes
Fixed Inductors 82nH 2%
FIXED IND 82NH 130MA 2.24OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-6848-1-ND | 71-LQW15AN82NG00D | 35R0872 | 535-LQW15AN82NG00D | LQW15AN82NG00D |
| Product Name | Fixed Inductors | SMD 130MA 2.24OHM Inductor and Choke | Inductor, 82 Nh, 130Ma, 2%, 2.3Ghz, 0402; Inductance Murata | Fixed Inductors 82nH 2% | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non-Magnetic | Non Magnetic | Non-Magnetic | ||
| Configuration | Fixed | Fixed |