Murata Electronics 750MA 0.058OHM Inductor and Choke LQW15AN7N8D10D

Description
FIXED IND 7.8NH 750MA 0.058OHM Product overview: LQW15AN7N8D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.058OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.058OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N8D10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 7.8NH 750MA 0.058OHM Product overview: LQW15AN7N8D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.058OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.058OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N8D10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750MA 0.058OHM Inductor and Choke - 71-LQW15AN7N8D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.058OHM Inductor and Choke
71-LQW15AN7N8D10D
750MA 0.058OHM Inductor and Choke 71-LQW15AN7N8D10D
FIXED IND 7.8NH 750MA 0.058OHM Product overview: LQW15AN7N8D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.058OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.058OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N8D10D can be used for catalog matching and distributor lookup.

FIXED IND 7.8NH 750MA 0.058OHM Product overview: LQW15AN7N8D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.058OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.058OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N8D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
966112-LQW15AN7N8D10D
Inductors, Coils, Chokes - Fixed Inductors 966112-LQW15AN7N8D10D
Win Source Part Number: 966112-LQW15AN7N8D10 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: * Package: Tape & Reel (TR) Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-LQW15AN7N8D10D,4 90-LQW15AN7N8D10D-ND ,490-LQW15AN7N8D10DT R Base Product Number: LQW15AN

Win Source Part Number: 966112-LQW15AN7N8D10D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: *
Package: Tape & Reel (TR)
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-LQW15AN7N8D10D,490-LQW15AN7N8D10D-ND,490-LQW15AN7N8D10DTR
Base Product Number: LQW15AN

Buy Now
Fixed Inductors - 490-LQW15AN7N8D10DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN7N8D10D 966112-LQW15AN7N8D10D 490-LQW15AN7N8D10DTR-ND
Product Name 750MA 0.058OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Inductance Range 0.0078 microH
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details