Murata Power Solutions Fixed Inductors - LQW15AN7N5J00D LQW15AN7N5J00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204428-LQW15AN7N5J0 0D Series: LQW15 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 570mA Shielding: Unshielded Inductance: 7.5nH Mounting: SMD Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 6GHz Test Frequency: 100MHz Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): AIMC-0402HQ-7N3G-T; AE235RAA7N5JSH; AIMC-0402HQ-7N3J-T; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204428-LQW15AN7N5J0 0D Series: LQW15 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 570mA Shielding: Unshielded Inductance: 7.5nH Mounting: SMD Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 6GHz Test Frequency: 100MHz Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): AIMC-0402HQ-7N3G-T; AE235RAA7N5JSH; AIMC-0402HQ-7N3J-T; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN7N5J00D
1204428-LQW15AN7N5J00D
Fixed Inductors - LQW15AN7N5J00D 1204428-LQW15AN7N5J00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204428-LQW15AN7N5J0 0D Series: LQW15 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 570mA Shielding: Unshielded Inductance: 7.5nH Mounting: SMD Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 6GHz Test Frequency: 100MHz Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): AIMC-0402HQ-7N3G-T; AE235RAA7N5JSH; AIMC-0402HQ-7N3J-T; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204428-LQW15AN7N5J00D
Series: LQW15
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 570mA
Shielding: Unshielded
Inductance: 7.5nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 6GHz
Test Frequency: 100MHz
Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Alternative Parts (Cross-Reference): AIMC-0402HQ-7N3G-T; AE235RAA7N5JSH; AIMC-0402HQ-7N3J-T;
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-1143-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1143-1-ND
Fixed Inductors 490-1143-1-ND
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1143-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1143-6-ND
Fixed Inductors 490-1143-6-ND
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1143-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1143-2-ND
Fixed Inductors 490-1143-2-ND
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
570MA 0.13OHM Inductor and Choke - 71-LQW15AN7N5J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
570MA 0.13OHM Inductor and Choke
71-LQW15AN7N5J00D
570MA 0.13OHM Inductor and Choke 71-LQW15AN7N5J00D
FIXED IND 7.5NH 570MA 0.13OHM SM Product overview: LQW15AN7N5J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N5J00D can be used for catalog matching and distributor lookup.

FIXED IND 7.5NH 570MA 0.13OHM SM Product overview: LQW15AN7N5J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N5J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN7N5J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN7N5J00D
Fixed Inductors LQW15AN7N5J00D
FIXED IND 7.5NH 570MA 0.13OHM SM

FIXED IND 7.5NH 570MA 0.13OHM SM

Supplier's Site Datasheet
FIXED IND 7.5NH 570MA 130 MOHM - 535-LQW15AN7N5J00D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 7.5NH 570MA 130 MOHM
535-LQW15AN7N5J00D
FIXED IND 7.5NH 570MA 130 MOHM 535-LQW15AN7N5J00D
FIXED IND 7.5NH 570MA 130 MOHM

FIXED IND 7.5NH 570MA 130 MOHM

Supplier's Site
Inductor, 7.5Nh, 0.57A, 0402, Unshielded; Inductance Murata - 49AC3940 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.5Nh, 0.57A, 0402, Unshielded; Inductance Murata
49AC3940
Inductor, 7.5Nh, 0.57A, 0402, Unshielded; Inductance Murata 49AC3940
INDUCTOR, 7.5NH, 0.57A, 0402, UNSHIELDED; Inductance:7.5nH; Product Range:LQW15AN_00 Series; DC Current Rating:570mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.13ohm; RoHS Compliant: Yes

INDUCTOR, 7.5NH, 0.57A, 0402, UNSHIELDED; Inductance:7.5nH; Product Range:LQW15AN_00 Series; DC Current Rating:570mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.13ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204428-LQW15AN7N5J00D 490-1143-1-ND 71-LQW15AN7N5J00D LQW15AN7N5J00D 535-LQW15AN7N5J00D 49AC3940
Product Name Fixed Inductors - LQW15AN7N5J00D Fixed Inductors 570MA 0.13OHM Inductor and Choke Fixed Inductors FIXED IND 7.5NH 570MA 130 MOHM Inductor, 7.5Nh, 0.57A, 0402, Unshielded; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.0075 microH 0.0075 microH 0.0075 microH 0.0075 microH 0.0075 microH
Unlock Full Specs
to access all available technical data

Similar Products

700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3615A1R0K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details