FIXED IND 3.9NH 750MA 0.07OHM SM Product overview: LQW15AN3N9B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N9B00D can be used for catalog matching and distributor lookup.
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
750mA 3.9nH 0402 Power Inductors ROHS
FIXED IND 3.9NH 750MA 0.07OHM SM
INDUCTOR, 3.9NH, 750MA, 0.1NH, 10GHZ; Inductance:3.9nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:10GHz; DC Current Rating:750mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mmRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7855096P | 7855096 | 71-LQW15AN3N9B00D | 490-6812-6-ND | LQW15AN3N9B00D | LQW15AN3N9B00D | 35R0858 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | 750MA 0.07OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Inductor, 3.9Nh, 750Ma, 0.1Nh, 10Ghz; Inductance Murata |
| Inductance Range | 0.0039 microH | 0.0039 microH | 0.0039 microH | 0.0039 microH | 0.0039 microH | ||
| Rated DC Current | 750 milliamps | 750 milliamps | 750 milliamps | 750 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 0402 | 0402 (1005m) | |||||
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound |