Murata Electronics Fixed Inductors LQW15AN3N6D10D

Description
3.6nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15AN3N6D10D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15AN3N6D10D-ND
Fixed Inductors LQW15AN3N6D10D-ND
3.6nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN3N6D10D
1057397-LQW15AN3N6D10D
Fixed Inductors - LQW15AN3N6D10D 1057397-LQW15AN3N6D10D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057397-LQW15AN3N6D1 0D Packaging: Reel - TR Type: Wirewound Current Rating: 900mA Inductance: 3.6nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Air Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 9.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 40 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057397-LQW15AN3N6D10D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 900mA
Inductance: 3.6nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Air
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 9.5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 40 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
900MA 0.04OHM Inductor and Choke - 71-LQW15AN3N6D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MA 0.04OHM Inductor and Choke
71-LQW15AN3N6D10D
900MA 0.04OHM Inductor and Choke 71-LQW15AN3N6D10D
FIXED IND 3.6NH 900MA 0.04OHM SM Product overview: LQW15AN3N6D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N6D10D can be used for catalog matching and distributor lookup.

FIXED IND 3.6NH 900MA 0.04OHM SM Product overview: LQW15AN3N6D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N6D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQW15AN3N6D10D-ND 1057397-LQW15AN3N6D10D 71-LQW15AN3N6D10D
Product Name Fixed Inductors Fixed Inductors - LQW15AN3N6D10D 900MA 0.04OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound
Core Material Non-Magnetic Air Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data