Murata Electronics Fixed Inductors LQW15AN3N5G80D

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN3N5G80DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN3N5G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.5NH 1.95A 30 MOHM

FIXED IND 3.5NH 1.95A 30 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN3N5G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.5NH 1.95A 30 MOHM

FIXED IND 3.5NH 1.95A 30 MOHM

Buy Now Datasheet
1.95A 0.03OHM Inductor and Choke - 71-LQW15AN3N5G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.95A 0.03OHM Inductor and Choke
71-LQW15AN3N5G80D
1.95A 0.03OHM Inductor and Choke 71-LQW15AN3N5G80D
FIXED IND 3.5NH 1.95A 0.03OHM SM Product overview: LQW15AN3N5G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.95A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.95A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N5G80D can be used for catalog matching and distributor lookup.

FIXED IND 3.5NH 1.95A 0.03OHM SM Product overview: LQW15AN3N5G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.95A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.95A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N5G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1123998-LQW15AN3N5G80D
Inductors, Coils, Chokes - Fixed Inductors 1123998-LQW15AN3N5G80D
Win Source Part Number: 1123998-LQW15AN3N5G8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: * Package: Tape & Reel (TR) Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-LQW15AN3N5G80D,4 90-LQW15AN3N5G80D-ND ,490-LQW15AN3N5G80DT R Base Product Number: LQW15AN

Win Source Part Number: 1123998-LQW15AN3N5G80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: *
Package: Tape & Reel (TR)
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-LQW15AN3N5G80D,490-LQW15AN3N5G80D-ND,490-LQW15AN3N5G80DTR
Base Product Number: LQW15AN

Buy Now
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN3N5G80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN3N5G80D
1.95A 3.5nH ±2% 0402 Power Inductors ROHS

1.95A 3.5nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN3N5G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN3N5G80D
Fixed Inductors LQW15AN3N5G80D
FIXED IND 3.5NH 1.95A 0.03OHM SM

FIXED IND 3.5NH 1.95A 0.03OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQW15AN3N5G80DTR-ND 71-LQW15AN3N5G80D 1123998-LQW15AN3N5G80D LQW15AN3N5G80D LQW15AN3N5G80D
Product Name Fixed Inductors 1.95A 0.03OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2432-020 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details