Murata Power Solutions Fixed Inductors LQW15AN3N4C10D

Description
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12079-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12079-2-ND
Fixed Inductors 490-12079-2-ND
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12079-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12079-1-ND
Fixed Inductors 490-12079-1-ND
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12079-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12079-6-ND
Fixed Inductors 490-12079-6-ND
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.4nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
900MA 0.04OHM Inductor and Choke - 71-LQW15AN3N4C10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MA 0.04OHM Inductor and Choke
71-LQW15AN3N4C10D
900MA 0.04OHM Inductor and Choke 71-LQW15AN3N4C10D
FIXED IND 3.4NH 900MA 0.04OHM SM Product overview: LQW15AN3N4C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N4C10D can be used for catalog matching and distributor lookup.

FIXED IND 3.4NH 900MA 0.04OHM SM Product overview: LQW15AN3N4C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N4C10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN3N4C10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN3N4C10D
Fixed Inductors LQW15AN3N4C10D
FIXED IND 3.4NH 900MA 0.04OHM SM

FIXED IND 3.4NH 900MA 0.04OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12079-2-ND 71-LQW15AN3N4C10D LQW15AN3N4C10D
Product Name Fixed Inductors 900MA 0.04OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details