Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW15AN3N3G80D

Description
Win Source Part Number: 1369530-LQW15AN3N3G8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 3.3 nH Current Rating (Amps): 2 A Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 14GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369530-LQW15AN3N3G8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 3.3 nH Current Rating (Amps): 2 A Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 14GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369530-LQW15AN3N3G80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369530-LQW15AN3N3G80D
Inductors, Coils, Chokes - Fixed Inductors 1369530-LQW15AN3N3G80D
Win Source Part Number: 1369530-LQW15AN3N3G8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 3.3 nH Current Rating (Amps): 2 A Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 14GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369530-LQW15AN3N3G80D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 3.3 nH
Current Rating (Amps): 2 A
Shielding: Unshielded
DC Resistance (DCR): 30mOhm Max
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 14GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN3N3G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3NH 2A 30 MOHM SMD

FIXED IND 3.3NH 2A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN3N3G80DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN3N3G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3NH 2A 30 MOHM SMD

FIXED IND 3.3NH 2A 30 MOHM SMD

Buy Now Datasheet
SMD 2A 0.03OHM Inductor and Choke - 71-LQW15AN3N3G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 0.03OHM Inductor and Choke
71-LQW15AN3N3G80D
SMD 2A 0.03OHM Inductor and Choke 71-LQW15AN3N3G80D
FIXED IND 3.3NH 2A 0.03OHM SMD Product overview: LQW15AN3N3G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3G80D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 2A 0.03OHM SMD Product overview: LQW15AN3N3G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN3N3G80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN3N3G80D
2A 3.3nH ±2% 0402 Power Inductors ROHS

2A 3.3nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN3N3G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN3N3G80D
Fixed Inductors LQW15AN3N3G80D
FIXED IND 3.3NH 2A 0.03OHM SMD

FIXED IND 3.3NH 2A 0.03OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1369530-LQW15AN3N3G80D 490-LQW15AN3N3G80DDKR-ND 71-LQW15AN3N3G80D LQW15AN3N3G80D LQW15AN3N3G80D
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 2A 0.03OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Configuration Fixed Fixed
Inductance Range 0.0033 microH 0.0033 microH 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1857967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details