Murata Electronics Fixed Inductors LQW15AN3N3C10D

Description
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN3N3C10DTR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN3N3C10DCT-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN3N3C10DDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
900MA 0.04OHM Inductor and Choke - 71-LQW15AN3N3C10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MA 0.04OHM Inductor and Choke
71-LQW15AN3N3C10D
900MA 0.04OHM Inductor and Choke 71-LQW15AN3N3C10D
FIXED IND 3.3NH 900MA 0.04OHM SM Product overview: LQW15AN3N3C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3C10D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 900MA 0.04OHM SM Product overview: LQW15AN3N3C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3C10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1070858-LQW15AN3N3C10D
Inductors, Coils, Chokes - Fixed Inductors 1070858-LQW15AN3N3C10D
Win Source Part Number: 1070858-LQW15AN3N3C1 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3.3 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 12GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 40mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-LQW15AN3N3C10DTR ,490-LQW15AN3N3C10DC T,490-LQW15AN3N3C10D DKR

Win Source Part Number: 1070858-LQW15AN3N3C10D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.3 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 12GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 40mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-LQW15AN3N3C10DTR,490-LQW15AN3N3C10DCT,490-LQW15AN3N3C10DDKR

Buy Now Datasheet
Fixed Inductors - LQW15AN3N3C10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN3N3C10D
Fixed Inductors LQW15AN3N3C10D
FIXED IND 3.3NH 900MA 0.04OHM SM

FIXED IND 3.3NH 900MA 0.04OHM SM

Supplier's Site Datasheet
Inductor, 3.3Nh, 0.2Nh, 0402, 12Ghz Rohs Compliant Murata - 60AJ3909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 0.2Nh, 0402, 12Ghz Rohs Compliant Murata
60AJ3909
Inductor, 3.3Nh, 0.2Nh, 0402, 12Ghz Rohs Compliant Murata 60AJ3909
INDUCTOR, 3.3NH, 0.2NH, 0402, 12GHZ ROHS COMPLIANT: YES

INDUCTOR, 3.3NH, 0.2NH, 0402, 12GHZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN3N3C10DTR-ND 71-LQW15AN3N3C10D 1070858-LQW15AN3N3C10D LQW15AN3N3C10D 60AJ3909
Product Name Fixed Inductors 900MA 0.04OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 3.3Nh, 0.2Nh, 0402, 12Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details