Murata Electronics Fixed Inductors LQW15AN3N0C8ZD

Description
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15416-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15416-2-ND
Fixed Inductors 490-15416-2-ND
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15416-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15416-6-ND
Fixed Inductors 490-15416-6-ND
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15416-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15416-1-ND
Fixed Inductors 490-15416-1-ND
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15416-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1702832 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-24N 0201HL-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers