Murata Electronics SMD 1.35A 0.063OHM Inductor and Choke LQW15AN3N0B80D

Description
FIXED IND 3NH 1.35A 0.063OHM SMD Product overview: LQW15AN3N0B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.35A, 0.063OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.35A, 0.063OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N0B80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3NH 1.35A 0.063OHM SMD Product overview: LQW15AN3N0B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.35A, 0.063OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.35A, 0.063OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N0B80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.35A 0.063OHM Inductor and Choke - 71-LQW15AN3N0B80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.35A 0.063OHM Inductor and Choke
71-LQW15AN3N0B80D
SMD 1.35A 0.063OHM Inductor and Choke 71-LQW15AN3N0B80D
FIXED IND 3NH 1.35A 0.063OHM SMD Product overview: LQW15AN3N0B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.35A, 0.063OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.35A, 0.063OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N0B80D can be used for catalog matching and distributor lookup.

FIXED IND 3NH 1.35A 0.063OHM SMD Product overview: LQW15AN3N0B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.35A, 0.063OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.35A, 0.063OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N0B80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14712-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14712-6-ND
Fixed Inductors 490-14712-6-ND
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14712-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14712-1-ND
Fixed Inductors 490-14712-1-ND
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14712-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14712-2-ND
Fixed Inductors 490-14712-2-ND
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN3N0B80D
878184-LQW15AN3N0B80D
Fixed Inductors - LQW15AN3N0B80D 878184-LQW15AN3N0B80D
Manufacturer: Murata Electronics North America Win Source Part Number: 878184-LQW15AN3N0B80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 3 nH Unshielded Wirewound Inductor 1.35 A 63mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: LQW15AN3N0B80D-ND, 490-14712-1, 490-14712-2, 490-14712-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 878184-LQW15AN3N0B80D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: 3 nH Unshielded Wirewound Inductor 1.35 A 63mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQW15AN3N0B80D-ND, 490-14712-1, 490-14712-2, 490-14712-6

Buy Now Datasheet
Inductor, 3Nh, 12.5Ghz, 1.35A, 0402 Rohs Compliant Murata - 76AH5573 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Nh, 12.5Ghz, 1.35A, 0402 Rohs Compliant Murata
76AH5573
Inductor, 3Nh, 12.5Ghz, 1.35A, 0402 Rohs Compliant Murata 76AH5573
INDUCTOR, 3NH, 12.5GHZ, 1.35A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3NH, 12.5GHZ, 1.35A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW15AN3N0B80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN3N0B80D
Fixed Inductors LQW15AN3N0B80D
FIXED IND 3NH 1.35A 0.063OHM SMD

FIXED IND 3NH 1.35A 0.063OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN3N0B80D 490-14712-6-ND 878184-LQW15AN3N0B80D 76AH5573 LQW15AN3N0B80D
Product Name SMD 1.35A 0.063OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW15AN3N0B80D Inductor, 3Nh, 12.5Ghz, 1.35A, 0402 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0030 microH 0.0030 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers