Murata Power Solutions Fixed Inductors - LQW15AN36NH00D LQW15AN36NH00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780062-LQW15AN36NH00 D Series: LQW15 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 260mA Shielding: Unshielded Inductance: 36nH Mounting: SMD Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 3.1GHz Test Frequency: 100MHz Family Name: LQW15AN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): LQW15AN36NH0ZD; LQW15AN36NH0ZB; KQ0402TTD36NJ; IMC0402ER36NG01; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780062-LQW15AN36NH00 D Series: LQW15 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 260mA Shielding: Unshielded Inductance: 36nH Mounting: SMD Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 3.1GHz Test Frequency: 100MHz Family Name: LQW15AN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): LQW15AN36NH0ZD; LQW15AN36NH0ZB; KQ0402TTD36NJ; IMC0402ER36NG01; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN36NH00D
780062-LQW15AN36NH00D
Fixed Inductors - LQW15AN36NH00D 780062-LQW15AN36NH00D
Manufacturer: Murata Electronics North America Win Source Part Number: 780062-LQW15AN36NH00 D Series: LQW15 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 260mA Shielding: Unshielded Inductance: 36nH Mounting: SMD Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 3.1GHz Test Frequency: 100MHz Family Name: LQW15AN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): LQW15AN36NH0ZD; LQW15AN36NH0ZB; KQ0402TTD36NJ; IMC0402ER36NG01; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780062-LQW15AN36NH00D
Series: LQW15
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 260mA
Shielding: Unshielded
Inductance: 36nH
Mounting: SMD
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 3.1GHz
Test Frequency: 100MHz
Family Name: LQW15AN_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 630 mOhm Max
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Alternative Parts (Cross-Reference): LQW15AN36NH0ZD; LQW15AN36NH0ZB; KQ0402TTD36NJ; IMC0402ER36NG01;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 490-12078-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12078-2-ND
Fixed Inductors 490-12078-2-ND
36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12078-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12078-1-ND
Fixed Inductors 490-12078-1-ND
36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12078-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12078-6-ND
Fixed Inductors 490-12078-6-ND
36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 260MA 0.63OHM Inductor and Choke - 71-LQW15AN36NH00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 260MA 0.63OHM Inductor and Choke
71-LQW15AN36NH00D
SMD 260MA 0.63OHM Inductor and Choke 71-LQW15AN36NH00D
FIXED IND 36NH 260MA 0.63OHM SMD Product overview: LQW15AN36NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 0.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 0.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN36NH00D can be used for catalog matching and distributor lookup.

FIXED IND 36NH 260MA 0.63OHM SMD Product overview: LQW15AN36NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 0.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 0.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN36NH00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN36NH00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN36NH00D
Fixed Inductors LQW15AN36NH00D
FIXED IND 36NH 260MA 0.63OHM SMD

FIXED IND 36NH 260MA 0.63OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 780062-LQW15AN36NH00D 490-12078-2-ND 71-LQW15AN36NH00D LQW15AN36NH00D
Product Name Fixed Inductors - LQW15AN36NH00D Fixed Inductors SMD 260MA 0.63OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.0360 microH 0.0360 microH 0.0360 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
Molded SMD Inductors - 1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers