Murata Electronics Fixed Inductors LQW15AN36NG8ZD

Description
36nH Unshielded Wirewound Inductor 540mA 431mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
36nH Unshielded Wirewound Inductor 540mA 431mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15411-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15411-2-ND
Fixed Inductors 490-15411-2-ND
36nH Unshielded Wirewound Inductor 540mA 431mOhm Max 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 540mA 431mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15411-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15411-1-ND
Fixed Inductors 490-15411-1-ND
36nH Unshielded Wirewound Inductor 540mA 431mOhm Max 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 540mA 431mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15411-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15411-6-ND
Fixed Inductors 490-15411-6-ND
36nH Unshielded Wirewound Inductor 540mA 431mOhm Max 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 540mA 431mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15411-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1712-3627453226820KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details