Murata Power Solutions Fixed Inductors LQW15AN33NJ8ZD

Description
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15410-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15410-2-ND
Fixed Inductors 490-15410-2-ND
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15410-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15410-6-ND
Fixed Inductors 490-15410-6-ND
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15410-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15410-1-ND
Fixed Inductors 490-15410-1-ND
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 33Nh, 3.6Ghz, 0.62A, 0402 Rohs Compliant Murata - 76AH5580 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 3.6Ghz, 0.62A, 0402 Rohs Compliant Murata
76AH5580
Inductor, 33Nh, 3.6Ghz, 0.62A, 0402 Rohs Compliant Murata 76AH5580
INDUCTOR, 33NH, 3.6GHZ, 0.62A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 33NH, 3.6GHZ, 0.62A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15410-2-ND 76AH5580
Product Name Fixed Inductors Inductor, 33Nh, 3.6Ghz, 0.62A, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Surface Mount Inductors - 2567685 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details