Murata Power Solutions SMD 260MA 0.63OHM Inductor and Choke LQW15AN33NJ00D

Description
FIXED IND 33NH 260MA 0.63OHM SMD Product overview: LQW15AN33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 0.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 0.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN33NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33NH 260MA 0.63OHM SMD Product overview: LQW15AN33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 0.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 0.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN33NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 260MA 0.63OHM Inductor and Choke - 71-LQW15AN33NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 260MA 0.63OHM Inductor and Choke
71-LQW15AN33NJ00D
SMD 260MA 0.63OHM Inductor and Choke 71-LQW15AN33NJ00D
FIXED IND 33NH 260MA 0.63OHM SMD Product overview: LQW15AN33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 0.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 0.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN33NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 33NH 260MA 0.63OHM SMD Product overview: LQW15AN33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 0.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 0.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN33NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-1152-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1152-2-ND
Fixed Inductors 490-1152-2-ND
33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1152-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1152-1-ND
Fixed Inductors 490-1152-1-ND
33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1152-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1152-6-ND
Fixed Inductors 490-1152-6-ND
33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7926439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926439
Surface Mount Inductors 7926439
Murata LQW15AN33NJ00D

Murata LQW15AN33NJ00D

Supplier's Site
Surface Mount Inductors - 7926439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926439P
Surface Mount Inductors 7926439P
Murata LQW15AN33NJ00D

Murata LQW15AN33NJ00D

Supplier's Site
Surface Mount Inductors - 1674883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674883
Surface Mount Inductors 1674883
Murata LQW15AN33NJ00D

Murata LQW15AN33NJ00D

Supplier's Site
Fixed Inductors - LQW15AN33NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN33NJ00D
Fixed Inductors LQW15AN33NJ00D
FIXED IND 33NH 260MA 0.63OHM SMD

FIXED IND 33NH 260MA 0.63OHM SMD

Supplier's Site Datasheet
Inductor, 33Nh, 0.26A, 0402, Unshielded; Inductance Murata - 49AC3931 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 0.26A, 0402, Unshielded; Inductance Murata
49AC3931
Inductor, 33Nh, 0.26A, 0402, Unshielded; Inductance Murata 49AC3931
INDUCTOR, 33NH, 0.26A, 0402, UNSHIELDED; Inductance:33nH; Product Range:LQW15AN_00 Series; DC Current Rating:260mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.63ohm; RoHS Compliant: Yes

INDUCTOR, 33NH, 0.26A, 0402, UNSHIELDED; Inductance:33nH; Product Range:LQW15AN_00 Series; DC Current Rating:260mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.63ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN33NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN33NJ00D
260mA 33nH ±5% 0402 Power Inductors ROHS

260mA 33nH ±5% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW15AN33NJ00D 490-1152-2-ND 7926439 7926439P LQW15AN33NJ00D 49AC3931 LQW15AN33NJ00D
Product Name SMD 260MA 0.63OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 33Nh, 0.26A, 0402, Unshielded; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Ferrite; Ferrite Non-Magnetic
Inductance Range 0.0330 microH 0.0330 microH 0.0330 microH 0.0330 microH 0.0330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details