Murata Power Solutions Surface Mount Inductors LQW15AN33NG00D

Description
Murata LQW15AN33NG00D
Request a Quote Datasheet
Description
Murata LQW15AN33NG00D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1248175P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1248175P
Surface Mount Inductors 1248175P
Murata LQW15AN33NG00D

Murata LQW15AN33NG00D

Supplier's Site
Surface Mount Inductors - 1248175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1248175
Surface Mount Inductors 1248175
Murata LQW15AN33NG00D

Murata LQW15AN33NG00D

Supplier's Site
Surface Mount Inductors - 1692777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1692777
Surface Mount Inductors 1692777
Murata LQW15AN33NG00D

Murata LQW15AN33NG00D

Supplier's Site
SMD 260MA 0.63OHM Inductor and Choke - 71-LQW15AN33NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 260MA 0.63OHM Inductor and Choke
71-LQW15AN33NG00D
SMD 260MA 0.63OHM Inductor and Choke 71-LQW15AN33NG00D
FIXED IND 33NH 260MA 0.63OHM SMD Product overview: LQW15AN33NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 0.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 0.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN33NG00D can be used for catalog matching and distributor lookup.

FIXED IND 33NH 260MA 0.63OHM SMD Product overview: LQW15AN33NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 0.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 0.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN33NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6804-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6804-2-ND
Fixed Inductors 490-6804-2-ND
33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6804-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6804-1-ND
Fixed Inductors 490-6804-1-ND
33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6804-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6804-6-ND
Fixed Inductors 490-6804-6-ND
33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN33NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN33NG00D
Fixed Inductors LQW15AN33NG00D
FIXED IND 33NH 260MA 0.63OHM SMD

FIXED IND 33NH 260MA 0.63OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN33NG00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN33NG00D
260mA 33nH ±2% 0402 Power Inductors ROHS

260mA 33nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1248175P 1248175 71-LQW15AN33NG00D 490-6804-2-ND LQW15AN33NG00D LQW15AN33NG00D
Product Name Surface Mount Inductors Surface Mount Inductors SMD 260MA 0.63OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Inductance Range 0.0330 microH 0.0330 microH 0.0330 microH 0.0330 microH
Rated DC Current 260 milliamps 260 milliamps 260 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 1005 1005
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details