Murata Power Solutions Fixed Inductors LQW15AN30NH00D

Description
30nH Unshielded Wirewound Inductor 270mA 580mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Wirewound Inductor 270mA 580mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN30NH00DTR-ND - DigiKey
Thief River Falls, MN, United States
30nH Unshielded Wirewound Inductor 270mA 580mOhm Max 0402 (1005 Metric)

30nH Unshielded Wirewound Inductor 270mA 580mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN30NH00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 30NH 270MA 580 MOHM

FIXED IND 30NH 270MA 580 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN30NH00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 30NH 270MA 580 MOHM

FIXED IND 30NH 270MA 580 MOHM

Buy Now Datasheet
SMD 270MA 0.58OHM Inductor and Choke - 71-LQW15AN30NH00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270MA 0.58OHM Inductor and Choke
71-LQW15AN30NH00D
SMD 270MA 0.58OHM Inductor and Choke 71-LQW15AN30NH00D
FIXED IND 30NH 270MA 0.58OHM SMD Product overview: LQW15AN30NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 0.58OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 0.58OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN30NH00D can be used for catalog matching and distributor lookup.

FIXED IND 30NH 270MA 0.58OHM SMD Product overview: LQW15AN30NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 0.58OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 0.58OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN30NH00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN30NH00DTR-ND 71-LQW15AN30NH00D
Product Name Fixed Inductors SMD 270MA 0.58OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details