FIXED IND 30NH 270MA 0.58OHM SMD Product overview: LQW15AN30NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 0.58OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 0.58OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN30NG00D can be used for catalog matching and distributor lookup.
30nH Unshielded Wirewound Inductor 270mA 580mOhm Max 0402 (1005 Metric)
30nH Unshielded Wirewound Inductor 270mA 580mOhm Max 0402 (1005 Metric)
30nH Unshielded Wirewound Inductor 270mA 580mOhm Max 0402 (1005 Metric)
270mA 30nH ±2% 0402 Power Inductors ROHS
INDUCTOR, WIREWOUND, 30NH, 0402, 0.27A ROHS COMPLIANT: YES
FIXED IND 30NH 270MA 0.58OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN30NG00D | 490-6802-6-ND | LQW15AN30NG00D | 53AJ1629 | LQW15AN30NG00D |
| Product Name | SMD 270MA 0.58OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, Wirewound, 30Nh, 0402, 0.27A Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0300 microH | 0.0300 microH | 0.0300 microH |