Murata Electronics 1.5A 0.047OHM Inductor and Choke LQW15AN2N7G8ZD

Description
FIXED IND 2.7NH 1.5A 0.047OHM SM Product overview: LQW15AN2N7G8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 0.047OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 0.047OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N7G8ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7NH 1.5A 0.047OHM SM Product overview: LQW15AN2N7G8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 0.047OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 0.047OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N7G8ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A 0.047OHM Inductor and Choke - 71-LQW15AN2N7G8ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 0.047OHM Inductor and Choke
71-LQW15AN2N7G8ZD
1.5A 0.047OHM Inductor and Choke 71-LQW15AN2N7G8ZD
FIXED IND 2.7NH 1.5A 0.047OHM SM Product overview: LQW15AN2N7G8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 0.047OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 0.047OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N7G8ZD can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 1.5A 0.047OHM SM Product overview: LQW15AN2N7G8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 0.047OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 0.047OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N7G8ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15398-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15398-2-ND
Fixed Inductors 490-15398-2-ND
2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15398-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15398-1-ND
Fixed Inductors 490-15398-1-ND
2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15398-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15398-6-ND
Fixed Inductors 490-15398-6-ND
2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN2N7G8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN2N7G8ZD
Fixed Inductors LQW15AN2N7G8ZD
FIXED IND 2.7NH 1.5A 0.047OHM SM

FIXED IND 2.7NH 1.5A 0.047OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN2N7G8ZD 490-15398-2-ND LQW15AN2N7G8ZD
Product Name 1.5A 0.047OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0027 microH 0.0027 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details