Murata Power Solutions Fixed Inductors LQW15AN2N7D00D

Description
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1137-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1137-2-ND
Fixed Inductors 490-1137-2-ND
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1137-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1137-6-ND
Fixed Inductors 490-1137-6-ND
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1137-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1137-1-ND
Fixed Inductors 490-1137-1-ND
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
850MA 0.05OHM Inductor and Choke - 71-LQW15AN2N7D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MA 0.05OHM Inductor and Choke
71-LQW15AN2N7D00D
850MA 0.05OHM Inductor and Choke 71-LQW15AN2N7D00D
FIXED IND 2.7NH 850MA 0.05OHM SM Product overview: LQW15AN2N7D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N7D00D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 850MA 0.05OHM SM Product overview: LQW15AN2N7D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N7D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN2N7D00D
1057391-LQW15AN2N7D00D
Fixed Inductors - LQW15AN2N7D00D 1057391-LQW15AN2N7D00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057391-LQW15AN2N7D0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 850mA Inductance: 2.7nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 15GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 50 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057391-LQW15AN2N7D00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 850mA
Inductance: 2.7nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 15GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 50 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQW15AN2N7D00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN2N7D00D
Fixed Inductors LQW15AN2N7D00D
FIXED IND 2.7NH 850MA 0.05OHM SM

FIXED IND 2.7NH 850MA 0.05OHM SM

Supplier's Site Datasheet
Inductor, 2.7Nh, 0.85A, 0402, Unshielded; Inductance Murata - 49AC3921 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Nh, 0.85A, 0402, Unshielded; Inductance Murata
49AC3921
Inductor, 2.7Nh, 0.85A, 0402, Unshielded; Inductance Murata 49AC3921
INDUCTOR, 2.7NH, 0.85A, 0402, UNSHIELDED; Inductance:2.7nH; Product Range:LQW15AN_00 Series; DC Current Rating:850mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.05ohm; RoHS Compliant: Yes

INDUCTOR, 2.7NH, 0.85A, 0402, UNSHIELDED; Inductance:2.7nH; Product Range:LQW15AN_00 Series; DC Current Rating:850mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.05ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN2N7D00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN2N7D00D
850mA 2.7nH 0402 Power Inductors ROHS

850mA 2.7nH 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-1137-2-ND 71-LQW15AN2N7D00D 1057391-LQW15AN2N7D00D LQW15AN2N7D00D 49AC3921 LQW15AN2N7D00D
Product Name Fixed Inductors 850MA 0.05OHM Inductor and Choke Fixed Inductors - LQW15AN2N7D00D Fixed Inductors Inductor, 2.7Nh, 0.85A, 0402, Unshielded; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT908-V3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details