Murata Electronics Fixed Inductors LQW15AN2N7B80D

Description
2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN2N7B80DTR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN2N7B80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 1.5A 47 MOHM SMD

FIXED IND 2.7NH 1.5A 47 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN2N7B80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 1.5A 47 MOHM SMD

FIXED IND 2.7NH 1.5A 47 MOHM SMD

Buy Now Datasheet
1.5A 0.047OHM Inductor and Choke - 71-LQW15AN2N7B80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 0.047OHM Inductor and Choke
71-LQW15AN2N7B80D
1.5A 0.047OHM Inductor and Choke 71-LQW15AN2N7B80D
FIXED IND 2.7NH 1.5A 0.047OHM SM Product overview: LQW15AN2N7B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 0.047OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 0.047OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N7B80D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 1.5A 0.047OHM SM Product overview: LQW15AN2N7B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 0.047OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, 0.047OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N7B80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328759-LQW15AN2N7B80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328759-LQW15AN2N7B80D
Inductors, Coils, Chokes - Fixed Inductors 1328759-LQW15AN2N7B80D
Manufacturer: Murata Electronics Win Source Part Number: 1328759-LQW15AN2N7B8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 2.7 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.1nH Q @ Freq: 28 @ 250MHz Frequency - Self Resonant: 14GHz DC Resistance (DCR): 47mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-LQW15AN2N7B80DDK R,LQW15AN2N7B80D-ND, 490-LQW15AN2N7B80DTR ,490-LQW15AN2N7B80DC T Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328759-LQW15AN2N7B80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 2.7 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Q @ Freq: 28 @ 250MHz
Frequency - Self Resonant: 14GHz
DC Resistance (DCR): 47mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-LQW15AN2N7B80DDKR,LQW15AN2N7B80D-ND,490-LQW15AN2N7B80DTR,490-LQW15AN2N7B80DCT
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQW15AN2N7B80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN2N7B80D
Fixed Inductors LQW15AN2N7B80D
FIXED IND 2.7NH 1.5A 0.047OHM SM

FIXED IND 2.7NH 1.5A 0.047OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN2N7B80DTR-ND 71-LQW15AN2N7B80D 1328759-LQW15AN2N7B80D LQW15AN2N7B80D
Product Name Fixed Inductors 1.5A 0.047OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details