Murata Electronics Fixed Inductors LQW15AN2N6D8ZD

Description
2.6nH Unshielded Wirewound Inductor 1.95A 35mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.6nH Unshielded Wirewound Inductor 1.95A 35mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15393-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15393-2-ND
Fixed Inductors 490-15393-2-ND
2.6nH Unshielded Wirewound Inductor 1.95A 35mOhm Max 0402 (1005 Metric)

2.6nH Unshielded Wirewound Inductor 1.95A 35mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15393-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-82N 0402DC-82NXJRW , 0402DC-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers