Murata Electronics 1.95A 0.035OHM Inductor and Choke LQW15AN2N6B8ZD

Description
FIXED IND 2.6NH 1.95A 0.035OHM Product overview: LQW15AN2N6B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.95A, 0.035OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.95A, 0.035OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N6B8ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.6NH 1.95A 0.035OHM Product overview: LQW15AN2N6B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.95A, 0.035OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.95A, 0.035OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N6B8ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.95A 0.035OHM Inductor and Choke - 71-LQW15AN2N6B8ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.95A 0.035OHM Inductor and Choke
71-LQW15AN2N6B8ZD
1.95A 0.035OHM Inductor and Choke 71-LQW15AN2N6B8ZD
FIXED IND 2.6NH 1.95A 0.035OHM Product overview: LQW15AN2N6B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.95A, 0.035OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.95A, 0.035OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N6B8ZD can be used for catalog matching and distributor lookup.

FIXED IND 2.6NH 1.95A 0.035OHM Product overview: LQW15AN2N6B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.95A, 0.035OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.95A, 0.035OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N6B8ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15391-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15391-2-ND
Fixed Inductors 490-15391-2-ND
2.6nH Unshielded Wirewound Inductor 1.95A 35mOhm Max 0402 (1005 Metric)

2.6nH Unshielded Wirewound Inductor 1.95A 35mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15391-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15391-1-ND
Fixed Inductors 490-15391-1-ND
2.6nH Unshielded Wirewound Inductor 1.95A 35mOhm Max 0402 (1005 Metric)

2.6nH Unshielded Wirewound Inductor 1.95A 35mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15391-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15391-6-ND
Fixed Inductors 490-15391-6-ND
2.6nH Unshielded Wirewound Inductor 1.95A 35mOhm Max 0402 (1005 Metric)

2.6nH Unshielded Wirewound Inductor 1.95A 35mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369765-LQW15AN2N6B8ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369765-LQW15AN2N6B8ZD
Inductors, Coils, Chokes - Fixed Inductors 1369765-LQW15AN2N6B8ZD
Win Source Part Number: 1369765-LQW15AN2N6B8 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 2.6 nH Current Rating (Amps): 1.95 A Shielding: Unshielded DC Resistance (DCR): 35mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 14.5GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369765-LQW15AN2N6B8ZD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 2.6 nH
Current Rating (Amps): 1.95 A
Shielding: Unshielded
DC Resistance (DCR): 35mOhm Max
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 14.5GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQW15AN2N6B8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN2N6B8ZD
Fixed Inductors LQW15AN2N6B8ZD
FIXED IND 2.6NH 1.95A 0.035OHM

FIXED IND 2.6NH 1.95A 0.035OHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN2N6B8ZD 490-15391-2-ND 1369765-LQW15AN2N6B8ZD LQW15AN2N6B8ZD
Product Name 1.95A 0.035OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0026 microH 0.0026 microH 0.0026 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers