Murata Electronics Fixed Inductors LQW15AN2N4D10D

Description
2.4nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-8436-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8436-1-ND
Fixed Inductors 490-8436-1-ND
2.4nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8436-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8436-2-ND
Fixed Inductors 490-8436-2-ND
2.4nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8436-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8436-6-ND
Fixed Inductors 490-8436-6-ND
2.4nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1A 0.027OHM Inductor and Choke - 71-LQW15AN2N4D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 0.027OHM Inductor and Choke
71-LQW15AN2N4D10D
SMD 1A 0.027OHM Inductor and Choke 71-LQW15AN2N4D10D
FIXED IND 2.4NH 1A 0.027OHM SMD Product overview: LQW15AN2N4D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.027OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.027OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N4D10D can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 1A 0.027OHM SMD Product overview: LQW15AN2N4D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.027OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.027OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N4D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328061-LQW15AN2N4D10D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328061-LQW15AN2N4D10D
Inductors, Coils, Chokes - Fixed Inductors 1328061-LQW15AN2N4D10D
Manufacturer: Murata Electronics Win Source Part Number: 1328061-LQW15AN2N4D1 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 2.4 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 14GHz DC Resistance (DCR): 27mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: LQW15AN2N4D10D-ND,49 0-8436-6,490-8436-1, 490-8436-2 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328061-LQW15AN2N4D10D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 2.4 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 14GHz
DC Resistance (DCR): 27mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: LQW15AN2N4D10D-ND,490-8436-6,490-8436-1,490-8436-2
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-8436-1-ND 71-LQW15AN2N4D10D 1328061-LQW15AN2N4D10D
Product Name Fixed Inductors SMD 1A 0.027OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Standard; Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Surface Mount Inductors - 1670508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details