Murata Electronics 2.53A 0.022OHM Inductor and Choke LQW15AN2N3G80D

Description
FIXED IND 2.3NH 2.53A 0.022OHM Product overview: LQW15AN2N3G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N3G80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.3NH 2.53A 0.022OHM Product overview: LQW15AN2N3G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N3G80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.53A 0.022OHM Inductor and Choke - 71-LQW15AN2N3G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.53A 0.022OHM Inductor and Choke
71-LQW15AN2N3G80D
2.53A 0.022OHM Inductor and Choke 71-LQW15AN2N3G80D
FIXED IND 2.3NH 2.53A 0.022OHM Product overview: LQW15AN2N3G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N3G80D can be used for catalog matching and distributor lookup.

FIXED IND 2.3NH 2.53A 0.022OHM Product overview: LQW15AN2N3G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N3G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1382541-LQW15AN2N3G80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382541-LQW15AN2N3G80D
Inductors, Coils, Chokes - Fixed Inductors 1382541-LQW15AN2N3G80D
Win Source Part Number: 1382541-LQW15AN2N3G8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 2.3 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 pcs Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 15.5GHz Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 22mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Current Rating (Amps): 2.53 A Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics North America Base Product Number: LQW15AN Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382541-LQW15AN2N3G80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 2.3 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000 pcs
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 15.5GHz
Mounting Type: Surface Mount
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 22mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Current Rating (Amps): 2.53 A
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Electronics North America
Base Product Number: LQW15AN
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN2N3G80DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN2N3G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.3NH 2.53A 22 MOHM

FIXED IND 2.3NH 2.53A 22 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN2N3G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.3NH 2.53A 22 MOHM

FIXED IND 2.3NH 2.53A 22 MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN2N3G80D 1382541-LQW15AN2N3G80D 490-LQW15AN2N3G80DTR-ND
Product Name 2.53A 0.022OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Non Magnetic Non-Magnetic
Inductance Range 0.0023 microH 0.0023 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 330 microH
View Details