Murata Electronics Fixed Inductors LQW15AN2N3B8ZD

Description
2.3nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.3nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15379-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15379-1-ND
Fixed Inductors 490-15379-1-ND
2.3nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.3nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15379-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15379-2-ND
Fixed Inductors 490-15379-2-ND
2.3nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.3nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15379-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15379-6-ND
Fixed Inductors 490-15379-6-ND
2.3nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.3nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15379-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567699P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
0.0006uH 250MHz 1A Inductor and Choke - 71-0201DS-0N6XKEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.00E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers