Murata Electronics Fixed Inductors LQW15AN2N2G8ZD

Description
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15378-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15378-6-ND
Fixed Inductors 490-15378-6-ND
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15378-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15378-2-ND
Fixed Inductors 490-15378-2-ND
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15378-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15378-1-ND
Fixed Inductors 490-15378-1-ND
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15378-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567627P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers