Murata Power Solutions SMD 280MA 0.52OHM Inductor and Choke LQW15AN27NJ00D

Description
FIXED IND 27NH 280MA 0.52OHM SMD Product overview: LQW15AN27NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN27NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 27NH 280MA 0.52OHM SMD Product overview: LQW15AN27NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN27NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 280MA 0.52OHM Inductor and Choke - 71-LQW15AN27NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 280MA 0.52OHM Inductor and Choke
71-LQW15AN27NJ00D
SMD 280MA 0.52OHM Inductor and Choke 71-LQW15AN27NJ00D
FIXED IND 27NH 280MA 0.52OHM SMD Product overview: LQW15AN27NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN27NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 27NH 280MA 0.52OHM SMD Product overview: LQW15AN27NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN27NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-1151-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1151-6-ND
Fixed Inductors 490-1151-6-ND
27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1151-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1151-1-ND
Fixed Inductors 490-1151-1-ND
27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1151-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1151-2-ND
Fixed Inductors 490-1151-2-ND
27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN27NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN27NJ00D
Fixed Inductors LQW15AN27NJ00D
FIXED IND 27NH 280MA 0.52OHM SMD

FIXED IND 27NH 280MA 0.52OHM SMD

Supplier's Site Datasheet
Inductor, 27Nh, 0.28A, 0402, Unshielded; Inductance Murata - 99AC4020 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Nh, 0.28A, 0402, Unshielded; Inductance Murata
99AC4020
Inductor, 27Nh, 0.28A, 0402, Unshielded; Inductance Murata 99AC4020
INDUCTOR, 27NH, 0.28A, 0402, UNSHIELDED; Inductance:27nH; Product Range:LQW15AN_00 Series; DC Current Rating:280mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.52ohm; RoHS Compliant: Yes

INDUCTOR, 27NH, 0.28A, 0402, UNSHIELDED; Inductance:27nH; Product Range:LQW15AN_00 Series; DC Current Rating:280mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.52ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN27NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN27NJ00D
280mA 27nH ±5% 0402 Power Inductors ROHS

280mA 27nH ±5% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW15AN27NJ00D 490-1151-6-ND LQW15AN27NJ00D 99AC4020 LQW15AN27NJ00D
Product Name SMD 280MA 0.52OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 27Nh, 0.28A, 0402, Unshielded; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0270 microH 0.0270 microH 0.0270 microH 0.0270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J105JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322515C4R7NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details