Murata Electronics Fixed Inductors LQW15AN25NG8ZD

Description
25nH Unshielded Wirewound Inductor 750mA 221mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
25nH Unshielded Wirewound Inductor 750mA 221mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15369-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15369-2-ND
Fixed Inductors 490-15369-2-ND
25nH Unshielded Wirewound Inductor 750mA 221mOhm Max 0402 (1005 Metric)

25nH Unshielded Wirewound Inductor 750mA 221mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15369-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15369-1-ND
Fixed Inductors 490-15369-1-ND
25nH Unshielded Wirewound Inductor 750mA 221mOhm Max 0402 (1005 Metric)

25nH Unshielded Wirewound Inductor 750mA 221mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15369-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15369-6-ND
Fixed Inductors 490-15369-6-ND
25nH Unshielded Wirewound Inductor 750mA 221mOhm Max 0402 (1005 Metric)

25nH Unshielded Wirewound Inductor 750mA 221mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15369-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details