FIXED IND 24NH 280MA 0.52OHM SMD Product overview: LQW15AN24NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN24NJ00D can be used for catalog matching and distributor lookup.
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
FIXED IND 24NH 280MA 0.52OHM SMD
Surface Mount High Frequency Inductor, LQW15AN Series, 24 nH, 5%, 0402 [1005 Metric], 3.5 GHz RoHS Compliant: Yes
280mA 24nH ±5% 0402 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQW15AN24NJ00D | 490-6791-2-ND | LQW15AN24NJ00D | 45Y5472 | LQW15AN24NJ00D |
| Product Name | SMD 280MA 0.52OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Lqw15An Series, 24 Nh, 5%, 0402 [1005 Metric], 3.5 Ghz Rohs Compliant Murata | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0240 microH | 0.0240 microH | 0.0240 microH |