Murata Electronics Fixed Inductors LQW15AN22NJ8ZD

Description
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15364-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15364-6-ND
Fixed Inductors 490-15364-6-ND
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15364-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15364-2-ND
Fixed Inductors 490-15364-2-ND
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15364-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15364-1-ND
Fixed Inductors 490-15364-1-ND
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN22NJ8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN22NJ8ZD
Fixed Inductors LQW15AN22NJ8ZD
FIXED IND 22NH 780MA 0.202OHM SM

FIXED IND 22NH 780MA 0.202OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15364-6-ND LQW15AN22NJ8ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details