Murata Electronics Fixed Inductors LQW15AN22NG8ZD

Description
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15363-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15363-6-ND
Fixed Inductors 490-15363-6-ND
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15363-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15363-2-ND
Fixed Inductors 490-15363-2-ND
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15363-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15363-1-ND
Fixed Inductors 490-15363-1-ND
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN22NG8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN22NG8ZD
Fixed Inductors LQW15AN22NG8ZD
FIXED IND 22NH 780MA 0.202OHM SM

FIXED IND 22NH 780MA 0.202OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15363-6-ND LQW15AN22NG8ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details
Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details