Murata Electronics 780MA 0.202OHM Inductor and Choke LQW15AN22NG80D

Description
FIXED IND 22NH 780MA 0.202OHM SM Product overview: LQW15AN22NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MA, 0.202OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 780MA, 0.202OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN22NG80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22NH 780MA 0.202OHM SM Product overview: LQW15AN22NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MA, 0.202OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 780MA, 0.202OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN22NG80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
780MA 0.202OHM Inductor and Choke - 71-LQW15AN22NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
780MA 0.202OHM Inductor and Choke
71-LQW15AN22NG80D
780MA 0.202OHM Inductor and Choke 71-LQW15AN22NG80D
FIXED IND 22NH 780MA 0.202OHM SM Product overview: LQW15AN22NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MA, 0.202OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 780MA, 0.202OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN22NG80D can be used for catalog matching and distributor lookup.

FIXED IND 22NH 780MA 0.202OHM SM Product overview: LQW15AN22NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 780MA, 0.202OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 780MA, 0.202OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN22NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-7628-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7628-1-ND
Fixed Inductors 490-7628-1-ND
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7628-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7628-6-ND
Fixed Inductors 490-7628-6-ND
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7628-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7628-2-ND
Fixed Inductors 490-7628-2-ND
22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328734-LQW15AN22NG80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328734-LQW15AN22NG80D
Inductors, Coils, Chokes - Fixed Inductors 1328734-LQW15AN22NG80D
Manufacturer: Murata Electronics Win Source Part Number: 1328734-LQW15AN22NG8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 22 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 4.5GHz DC Resistance (DCR): 202mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 780 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-7628-6,490-7628- 1,490-7628-2 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328734-LQW15AN22NG80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 22 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 4.5GHz
DC Resistance (DCR): 202mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 780 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-7628-6,490-7628-1,490-7628-2
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 22Nh, 4.5Ghz, 0.78A, 0402 Rohs Compliant Murata - 76AH5570 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 4.5Ghz, 0.78A, 0402 Rohs Compliant Murata
76AH5570
Inductor, 22Nh, 4.5Ghz, 0.78A, 0402 Rohs Compliant Murata 76AH5570
INDUCTOR, 22NH, 4.5GHZ, 0.78A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 22NH, 4.5GHZ, 0.78A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW15AN22NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN22NG80D
Fixed Inductors LQW15AN22NG80D
FIXED IND 22NH 780MA 0.202OHM SM

FIXED IND 22NH 780MA 0.202OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN22NG80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN22NG80D
780mA 22nH ±2% 0402 Power Inductors ROHS

780mA 22nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW15AN22NG80D 490-7628-1-ND 1328734-LQW15AN22NG80D 76AH5570 LQW15AN22NG80D LQW15AN22NG80D
Product Name 780MA 0.202OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 22Nh, 4.5Ghz, 0.78A, 0402 Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0220 microH 0.0220 microH 0.0220 microH 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details