Murata Power Solutions Fixed Inductors LQW15AN22NG00D

Description
22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6787-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6787-1-ND
Fixed Inductors 490-6787-1-ND
22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6787-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6787-6-ND
Fixed Inductors 490-6787-6-ND
22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6787-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6787-2-ND
Fixed Inductors 490-6787-2-ND
22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 310MA 0.3OHM Inductor and Choke - 71-LQW15AN22NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 310MA 0.3OHM Inductor and Choke
71-LQW15AN22NG00D
SMD 310MA 0.3OHM Inductor and Choke 71-LQW15AN22NG00D
FIXED IND 22NH 310MA 0.3OHM SMD Product overview: LQW15AN22NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 0.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 0.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN22NG00D can be used for catalog matching and distributor lookup.

FIXED IND 22NH 310MA 0.3OHM SMD Product overview: LQW15AN22NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 0.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 0.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN22NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN22NG00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN22NG00D
310mA 22nH ±2% 0402 Power Inductors ROHS

310mA 22nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 22Nh, 310Ma, 2%, 4Ghz; Inductance Murata - 35R0853 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 310Ma, 2%, 4Ghz; Inductance Murata
35R0853
Inductor, 22Nh, 310Ma, 2%, 4Ghz; Inductance Murata 35R0853
INDUCTOR, 22NH, 310MA, 2%, 4GHZ; Inductance:22nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:4GHz; DC Current Rating:310mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Inductance Tolerance:± 2% RoHS Compliant: Yes

INDUCTOR, 22NH, 310MA, 2%, 4GHZ; Inductance:22nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:4GHz; DC Current Rating:310mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Inductance Tolerance:± 2% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW15AN22NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN22NG00D
Fixed Inductors LQW15AN22NG00D
FIXED IND 22NH 310MA 0.3OHM SMD

FIXED IND 22NH 310MA 0.3OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6787-1-ND 71-LQW15AN22NG00D LQW15AN22NG00D 35R0853 LQW15AN22NG00D
Product Name Fixed Inductors SMD 310MA 0.3OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Inductor, 22Nh, 310Ma, 2%, 4Ghz; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers