Murata Electronics Fixed Inductors LQW15AN21NG80D

Description
21nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
21nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14711-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14711-2-ND
Fixed Inductors 490-14711-2-ND
21nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

21nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14711-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14711-1-ND
Fixed Inductors 490-14711-1-ND
21nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

21nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14711-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14711-6-ND
Fixed Inductors 490-14711-6-ND
21nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

21nH Unshielded Wirewound Inductor 780mA 202mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14711-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567671P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details