Murata Electronics Fixed Inductors LQW15AN20NG8ZD

Description
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15359-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15359-2-ND
Fixed Inductors 490-15359-2-ND
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15359-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15359-1-ND
Fixed Inductors 490-15359-1-ND
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15359-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15359-6-ND
Fixed Inductors 490-15359-6-ND
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15359-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102193TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details