FIXED IND 20NH 800MA 0.186OHM SM Product overview: LQW15AN20NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.186OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.186OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN20NG80D can be used for catalog matching and distributor lookup.
Win Source Part Number: 976266-LQW15AN20NG80
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 20 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 4.5GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 186mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-14710-2,490-1471
Base Product Number: LQW15AN
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)
FIXED IND 20NH 800MA 0.186OHM SM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN20NG80D | 976266-LQW15AN20NG80D | 490-14710-6-ND | LQW15AN20NG80D |
| Product Name | 800MA 0.186OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound | Wirewound; Drum Core, Wirewound |
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0200 microH | 0.0200 microH | 0.0200 microH |